Southco Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright E5-2-041-150

Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E5-2-041-150 Cam Latch from Southco is a modular and configurable latch designed for a variety of applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The E5 series allows for customization through interchangeable components, including access style drivers, latch bodies, and cams, which can be selected based on specific application requirements. The latch is tool-operated and has a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with options for separate or pre-assembled components.

Datasheet Summary
Powered by GS/AI

The E5-2-041-150 Cam Latch from Southco is a modular and configurable latch designed for a variety of applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The E5 series allows for customization through interchangeable components, including access style drivers, latch bodies, and cams, which can be selected based on specific application requirements. The latch is tool-operated and has a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with options for separate or pre-assembled components.

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm  Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright - E5-2-041-150 - Southco
Concordville, PA, United States
Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright
E5-2-041-150
Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright E5-2-041-150
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

Supplier's Site
Cam Latches - E5-2-041-150 - bisco industries
Anaheim, CA, United States
Cam Latches
E5-2-041-150
Cam Latches E5-2-041-150
Cam Latches

Cam Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E5-2-041-150 E5-2-041-150
Product Name Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright Cam Latches
Latch Types Cam Cam
Unlock Full Specs
to access all available technical data

Similar Products