The E5-2-031-140 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The product allows for customization through interchangeable components, including access style drivers, latch bodies, and cams, which can be selected based on specific application needs. It is available in multiple finishes, including chrome plating and black powder coating, to match aesthetic and functional requirements. The latch can be operated using various styles, including hand-operated and tool-operated options, providing flexibility for different installation scenarios. Maximum static load ratings are 550 N for 304 stainless steel and 670 N for 316 stainless steel, indicating strong performance under load. Installation is straightforward, with detailed torque specifications provided for mounting.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-2-031-140 | E5-2-031-140 |
| Product Name | Quarter-Turn Cam Latch, 8 mm Triangle Recess, 34mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright | Cam Latches |
| Latch Types | Cam | Cam |