The E5-2-025-080 Cam Latch from Southco is a modular and configurable latch solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The latch is designed for tool operation and has a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with a single hole for mounting and a maximum tightening torque of 20 N¬?m (177 in¬?lbf) for the mounting nut. The E5 series offers a variety of access styles and materials, allowing customization to meet specific project requirements.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-2-025-080 | E5-2-025-080 |
| Product Name | Quarter-Turn Cam Latch, 7 mm Triangle Recess, 22mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black | Cam Latches |
| Latch Types | Cam | Cam |