Southco Quarter-Turn Cam Latch, 7 mm Triangle Recess, 8mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright E5-2-021-010

Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E5-2-021-010 Cam Latch from Southco is a modular and configurable latch designed for a variety of applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are critical. The E5 series allows for customization through interchangeable components, including different access styles, latch bodies, and cams, which can be selected based on specific application needs. The latch is tool-operated and has a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with options for separate or pre-assembled components.

Datasheet Summary
Powered by GS/AI

The E5-2-021-010 Cam Latch from Southco is a modular and configurable latch designed for a variety of applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are critical. The E5 series allows for customization through interchangeable components, including different access styles, latch bodies, and cams, which can be selected based on specific application needs. The latch is tool-operated and has a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with options for separate or pre-assembled components.

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Cam Latch, 7 mm Triangle Recess, 8mm  Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright - E5-2-021-010 - Southco
Concordville, PA, United States
Quarter-Turn Cam Latch, 7 mm Triangle Recess, 8mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright
E5-2-021-010
Quarter-Turn Cam Latch, 7 mm Triangle Recess, 8mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright E5-2-021-010
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

Supplier's Site
Cam Latches - E5-2-021-010 - bisco industries
Anaheim, CA, United States
Cam Latches
E5-2-021-010
Cam Latches E5-2-021-010
Cam Latches

Cam Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E5-2-021-010 E5-2-021-010
Product Name Quarter-Turn Cam Latch, 7 mm Triangle Recess, 8mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright Cam Latches
Latch Types Cam Cam
Unlock Full Specs
to access all available technical data

Similar Products

Swell Latches - 19-92-20 - bisco industries
Specs
Latch Types Swell Latches
View Details
Draw Latches - 07-10-101-11 - bisco industries
Specs
Latch Types Draw/Tension
View Details
Draw Latches - 07-12-402-12 - bisco industries
Specs
Latch Types Draw/Tension
View Details
Cam Latches - 01-10-201-10 - bisco industries
Specs
Latch Types Cam
View Details