E5-17 is a flange gasket designed for use with Southco's VISE ACTION® Compression Latches to enable NEMA 4 and IP65 sealing. It is compatible with the 19.1 mm mounting hole size and is made of neoprene. Installation requires adding 0.4 mm (.02 in) to the door thickness to account for gasket compression. The gasket is used in conjunction with the latch to provide consistent sealing against dust and water.
| bisco industries | |
|---|---|
| Product Category | Latches |
| Product Number | E5-17 |
| Product Name | Compression Latches |
| Latch Types | Compression |