The E5-1-081-061 cam latch from Southco is a modular and configurable solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The latch can be operated using different styles, including tool-operated and key-operated options, providing flexibility for security and access needs. It is designed for easy installation, with some models shipped pre-assembled. The E5 series allows for customization in terms of grip, cam selection, and finish, accommodating a wide range of design requirements. Maximum static load capacities are 550 N for 304 stainless steel and 670 N for 316 stainless steel variants.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-1-081-061 | E5-1-081-061 |
| Product Name | Quarter-Turn Cam Latch, 8 mm Square Recess, 10mm Grip, Sealed, Zinc Alloy, Chrome Plated, Bright | Cam Latches |
| Latch Types | Cam | Cam |