Southco Quarter-Turn Cam Latch, 8 mm Square Recess, 4mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright E5-1-081-030

Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E5-1-081-030 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The E5 series allows for customization through interchangeable components, including different access styles, latch bodies, and cams, accommodating diverse operational needs. The latch can be operated using tools or keys, providing options for security and ease of access. It is designed for single-hole installation and includes a latched/unlatched indicator. The maximum static load capacity is 550 N for 304 stainless steel and 670 N for 316 stainless steel, making it robust for various applications.

Datasheet Summary
Powered by GS/AI

The E5-1-081-030 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The E5 series allows for customization through interchangeable components, including different access styles, latch bodies, and cams, accommodating diverse operational needs. The latch can be operated using tools or keys, providing options for security and ease of access. It is designed for single-hole installation and includes a latched/unlatched indicator. The maximum static load capacity is 550 N for 304 stainless steel and 670 N for 316 stainless steel, making it robust for various applications.

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Cam Latch, 8 mm Square Recess, 4mm  Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright - E5-1-081-030 - Southco
Concordville, PA, United States
Quarter-Turn Cam Latch, 8 mm Square Recess, 4mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright
E5-1-081-030
Quarter-Turn Cam Latch, 8 mm Square Recess, 4mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright E5-1-081-030
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

Supplier's Site
Cam Latches - E5-1-081-030 - bisco industries
Anaheim, CA, United States
Cam Latches
E5-1-081-030
Cam Latches E5-1-081-030
Cam Latches

Cam Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E5-1-081-030 E5-1-081-030
Product Name Quarter-Turn Cam Latch, 8 mm Square Recess, 4mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright Cam Latches
Latch Types Cam Cam
Unlock Full Specs
to access all available technical data

Similar Products