The E5-1-061-130 cam latch from Southco is a modular and configurable solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The latch is tool-operated and has a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with a single hole required for mounting, and it includes a sealing washer to enhance its sealing capabilities. The E5 series offers multiple material and access style options, allowing customization to meet specific project requirements.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-1-061-130 | E5-1-061-130 |
| Product Name | Quarter-Turn Cam Latch, 3 mm Double Bitted Recess, 24mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright | Cam Latches |
| Latch Types | Cam | Cam |