The E5-1-035-020 Cam Latch is a modular and configurable latch solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The latch is tool-operated and has a fixed grip, providing reliable performance under static loads of up to 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. The design allows for easy installation, with a maximum tightening torque of 20 N¬?m for the mounting nut and 10 N¬?m for the screw. The E5 series offers a variety of styles and finishes, allowing customization to meet specific design and functional requirements.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-1-035-020 | E5-1-035-020 |
| Product Name | Quarter-Turn Cam Latch, 8 mm Triangle Recess, 2mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black | Cam Latches |
| Latch Types | Cam | Cam |