Southco Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm Grip, Sealed, Zinc Alloy, Powder Coat, Black E5-1-025-151

Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E5-1-025-151 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The E5 series allows for customization through interchangeable components, including access style drivers, latch bodies, and cams, which can be selected based on specific application requirements. The latch is tool-operated and has a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with options for separate or pre-assembled components. This product is ideal for engineers seeking a reliable and adaptable locking solution for their projects.

Datasheet Summary
Powered by GS/AI

The E5-1-025-151 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The E5 series allows for customization through interchangeable components, including access style drivers, latch bodies, and cams, which can be selected based on specific application requirements. The latch is tool-operated and has a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with options for separate or pre-assembled components. This product is ideal for engineers seeking a reliable and adaptable locking solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm  Grip, Sealed, Zinc Alloy, Powder Coat, Black - E5-1-025-151 - Southco
Concordville, PA, United States
Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm Grip, Sealed, Zinc Alloy, Powder Coat, Black
E5-1-025-151
Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm Grip, Sealed, Zinc Alloy, Powder Coat, Black E5-1-025-151
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

Supplier's Site
Cam Latches - E5-1-025-151 - bisco industries
Anaheim, CA, United States
Cam Latches
E5-1-025-151
Cam Latches E5-1-025-151
Cam Latches

Cam Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E5-1-025-151 E5-1-025-151
Product Name Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm Grip, Sealed, Zinc Alloy, Powder Coat, Black Cam Latches
Latch Types Cam Cam
Unlock Full Specs
to access all available technical data

Similar Products