Southco Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm Grip, Sealed, Zinc Alloy, Chrome Plated, Bright E5-1-021-151

Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E5-1-021-151 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The product offers multiple access styles, including tool-operated and key-operated options, enhancing security and usability. It is designed for easy installation, with some models shipped pre-assembled. The E5 series allows for customization in terms of grip, cam style, and finish, providing flexibility to meet specific project requirements. Maximum static load ratings are 550 N for 304 stainless steel and 670 N for 316 stainless steel, indicating robust performance under load.

Datasheet Summary
Powered by GS/AI

The E5-1-021-151 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The product offers multiple access styles, including tool-operated and key-operated options, enhancing security and usability. It is designed for easy installation, with some models shipped pre-assembled. The E5 series allows for customization in terms of grip, cam style, and finish, providing flexibility to meet specific project requirements. Maximum static load ratings are 550 N for 304 stainless steel and 670 N for 316 stainless steel, indicating robust performance under load.

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm  Grip, Sealed, Zinc Alloy, Chrome Plated, Bright - E5-1-021-151 - Southco
Concordville, PA, United States
Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm Grip, Sealed, Zinc Alloy, Chrome Plated, Bright
E5-1-021-151
Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm Grip, Sealed, Zinc Alloy, Chrome Plated, Bright E5-1-021-151
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

Supplier's Site
Cam Latches - E5-1-021-151 - bisco industries
Anaheim, CA, United States
Cam Latches
E5-1-021-151
Cam Latches E5-1-021-151
Cam Latches

Cam Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E5-1-021-151 E5-1-021-151
Product Name Quarter-Turn Cam Latch, 7 mm Triangle Recess, 28mm Grip, Sealed, Zinc Alloy, Chrome Plated, Bright Cam Latches
Latch Types Cam Cam
Unlock Full Specs
to access all available technical data

Similar Products