The E5-1-001-021 Cam Latch from Southco is a modular and configurable latch solution designed for various applications. It features a tool-operated mechanism and is constructed from stainless steel, ensuring durability and corrosion resistance. The latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The design allows for easy installation, with options for different grip styles and cam configurations to accommodate specific access requirements. The maximum static load capacity is 550 N for 304 stainless steel and 670 N for 316 stainless steel, providing reliable performance under load. This product is ideal for engineers seeking a versatile and robust latch solution for their projects.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-1-001-021 | E5-1-001-021 |
| Product Name | Quarter-Turn Cam Latch, Slotted Recess, 2mm Grip, Sealed, Zinc Alloy, Chrome Plated, Bright | Cam Latches |
| Latch Types | Cam | Cam |