The E3 VISE ACTION® Compression Latch from Southco is designed to provide a secure and vibration-resistant closure for doors and panels. It features a mechanical advantage that ensures consistent compression to seal out water and dust, making it suitable for various environmental conditions. The latch operates with a simple half-turn motion, aligning the cam behind the frame and pulling the door tight against it. This latch is available in both fixed and adjustable grip options, accommodating different door and panel thicknesses. It is constructed from materials such as zinc, stainless steel, and aluminum, with various finishes including powder coating and chrome plating. The product complies with several standards, including NEMA 4 and IP65, ensuring its reliability in demanding applications. Access options include tool-operated, key locking, and padlockable styles, which enhance security and deter unauthorized access. The E3 VISE ACTION® Compression Latch is user-friendly, featuring easy-to-grip knobs and handles for quick access. Overall, this product is suitable for engineers seeking a durable and effective solution for securing doors and panels in various applications.
| bisco industries | |
|---|---|
| Product Category | Latches |
| Product Number | E3-271-0512 |
| Product Name | Compression Latches |
| Latch Types | Compression |