Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.
Southco E3-19-15 Compression Latch
| Southco | RS Components, Ltd. | bisco industries | |
|---|---|---|---|
| Product Category | Latches | Latches | Latches |
| Product Number | E3-19-15 | 3402235 | E3-19-15 |
| Product Name | VISE ACTION® Compression Latch, Large Size, Slotted Recess, Zinc Alloy, Powder Coated, Black | Door Latches | Compression Latches |
| Latch Types | Compression | Compression |