The E3 VISE ACTION® Compression Latch from Southco is designed to provide a secure and vibration-resistant closure for doors and panels. It features a mechanical advantage that ensures consistent compression to seal out water and dust, making it suitable for environments requiring protection against the elements. The latch operates with a simple half-turn motion, aligning the cam behind the frame and pulling it tight, which enhances user-friendliness. This latch is available in various materials, including zinc, stainless steel, and aluminum, with finishes such as powder coating and chrome plating. It offers options for fixed or adjustable grip, accommodating different door and panel thicknesses. The E3 latch complies with several industry standards, including NEMA 4 and IP65/69K, ensuring its reliability in demanding applications. Access can be secured through various styles, including tool-operated and key locking options, which help deter unauthorized access. Engineers considering this product should note its maximum static load capacity of 450 N (100 lbf) for adjustable grip and 300 N (67 lbf) for fixed grip, along with installation recommendations for optimal performance.
Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E3-1418-015 | E3-1418-015 |
| Product Name | VISE ACTION® Compression Latch, Large Size, 10 mm Hex, Zinc Alloy, Powder Coated, Black, 21 mm Grip | Compression Latches |
| Latch Types | Compression | Compression |