The E3 VISE ACTION® Compression Latch from Southco is designed to provide a secure and vibration-resistant closure for doors and panels. It features a mechanical advantage that ensures consistent compression to seal out water and dust, making it suitable for various environmental conditions. The latch operates with a simple half-turn motion, aligning the cam behind the frame to pull the door tight against it. This product offers customizable options, including fixed or adjustable grip styles, and is available in different materials such as zinc, stainless steel, and aluminum, with finishes including powder coating and chrome plating. The latch is compliant with several standards, including NEMA 4 and IP65/69K, ensuring its reliability in demanding applications. It supports various access methods, including tool-operated and key locking options, which can help deter unauthorized access. The maximum static load for the adjustable grip is 450 N (100 lbf), while the fixed grip supports up to 300 N (67 lbf). Engineers considering this latch should note its ease of installation, with recommended torque specifications provided for mounting. The E3 VISE ACTION® Compression Latch is suitable for applications requiring secure, weather-resistant closures.
Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E3-129-190 | E3-129-190 |
| Product Name | VISE ACTION® Compression Latch, Large Size, Slotted Recess, Stainless Steel, Passivated, 58 mm Grip | Compression Latches |
| Latch Types | Compression | Compression |