The E3 VISE ACTION® Compression Latch from Southco is designed to provide a secure and vibration-resistant closure for doors and panels. It features a mechanical advantage that ensures consistent compression, effectively sealing out water and dust. The latch operates with a simple half-turn motion, aligning the cam behind the frame and pulling it tight, which enhances user convenience. This latch is available in both fixed and adjustable grip options, accommodating various door and panel thicknesses. It is constructed from durable materials such as zinc, stainless steel, and aluminum, with finishes including powder coating and chrome plating. The product complies with several standards, including NEMA 4 and IP65/69K, ensuring its suitability for demanding environments. Access options include tool-operated, key locking, and padlockable styles, providing flexibility in security measures. The maximum static load for the adjustable grip is 450 N (100 lbf), while the fixed grip supports up to 300 N (67 lbf). Installation requires a recommended tightening torque of 20 N¬?m (176 in¬?lbf) for the mounting nut.
Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E3-123-121 | E3-123-121 |
| Product Name | VISE ACTION® Compression Latch, Large Size, 7 mm Triangle, Zinc Alloy, Chrome Plated, Bright, 39 mm Grip | Compression Latches |
| Latch Types | Compression | Compression |