Southco VISE ACTION® Compression Latch, Large Size, 7 mm Triangle, Aluminum Alloy, Hard Anodized, Black, 38 mm Grip E3-123-0959

Description
Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.
Request a Quote
Description
Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E3 VISE ACTION® Compression Latch from Southco is designed to provide a secure and vibration-resistant closure for doors and panels. It features a mechanical advantage that ensures consistent compression, effectively sealing out water and dust. The latch operates with a simple half-turn motion, aligning the cam behind the frame and drawing it tight, which enhances user convenience. This latch is available in various materials, including zinc, stainless steel, and aluminum, with finishes such as powder coating and chrome plating. It offers options for fixed or adjustable grip, accommodating different door and panel thicknesses, with a maximum static load of 450 N (100 lbf) for adjustable grip and 300 N (67 lbf) for fixed grip. The product complies with several standards, including NEMA 4 and IP65/69K, ensuring its suitability for demanding environments. Access options include tool-operated, key locking, and padlockable styles, providing flexibility in security measures. The E3 VISE ACTION® Compression Latch is a practical choice for applications requiring reliable sealing and ease of access.

Datasheet Summary
Powered by GS/AI

The E3 VISE ACTION® Compression Latch from Southco is designed to provide a secure and vibration-resistant closure for doors and panels. It features a mechanical advantage that ensures consistent compression, effectively sealing out water and dust. The latch operates with a simple half-turn motion, aligning the cam behind the frame and drawing it tight, which enhances user convenience. This latch is available in various materials, including zinc, stainless steel, and aluminum, with finishes such as powder coating and chrome plating. It offers options for fixed or adjustable grip, accommodating different door and panel thicknesses, with a maximum static load of 450 N (100 lbf) for adjustable grip and 300 N (67 lbf) for fixed grip. The product complies with several standards, including NEMA 4 and IP65/69K, ensuring its suitability for demanding environments. Access options include tool-operated, key locking, and padlockable styles, providing flexibility in security measures. The E3 VISE ACTION® Compression Latch is a practical choice for applications requiring reliable sealing and ease of access.

Suppliers

Company
Product
Description
Supplier Links
VISE ACTION® Compression Latch, Large Size, 7 mm Triangle, Aluminum Alloy, Hard Anodized, Black, 38 mm  Grip - E3-123-0959 - Southco
Concordville, PA, United States
VISE ACTION® Compression Latch, Large Size, 7 mm Triangle, Aluminum Alloy, Hard Anodized, Black, 38 mm Grip
E3-123-0959
VISE ACTION® Compression Latch, Large Size, 7 mm Triangle, Aluminum Alloy, Hard Anodized, Black, 38 mm Grip E3-123-0959
Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.

Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.

Supplier's Site
Compression Latches - E3-123-0959 - bisco industries
Anaheim, CA, United States
Compression Latches
E3-123-0959
Compression Latches E3-123-0959
Compression Latches

Compression Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E3-123-0959 E3-123-0959
Product Name VISE ACTION® Compression Latch, Large Size, 7 mm Triangle, Aluminum Alloy, Hard Anodized, Black, 38 mm Grip Compression Latches
Latch Types Compression Compression
Unlock Full Specs
to access all available technical data

Similar Products

Cam Latches - 24-10-101-10 - bisco industries
Specs
Latch Types Cam
View Details
Swell Latches - 19-10-081-10 - bisco industries
Specs
Latch Types Swell Latches
View Details
Draw Latches - 07-12-301-11 - bisco industries
Specs
Latch Types Draw/Tension
View Details