Southco VISE ACTION® Compression Latch, Large Size, Bellcore 216, Stainless Steel, Passivated, 56 mm Grip E3-1215-180

Description
Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.
Request a Quote
Description
Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E3 VISE ACTION® Compression Latch from Southco is designed to provide a secure and vibration-resistant closure for doors and panels. It features a mechanical advantage that ensures consistent compression, effectively sealing out water and dust. The latch operates with a simple half-turn motion, aligning the cam behind the frame and drawing it tight. This latch is available in both fixed and adjustable grip options, accommodating various door and panel thicknesses. It is constructed from materials such as zinc, stainless steel, and aluminum, with finishes including powder coating and chrome plating. The product complies with several standards, including NEMA 4 and IP65/69K, making it suitable for demanding environments. Access options include tool-operated and key locking mechanisms, which enhance security and deter unauthorized access. The E3 VISE ACTION® Compression Latch is user-friendly, featuring easy-to-grip knobs and handles for quick operation. Overall, it is a versatile solution for applications requiring reliable sealing and secure access.

Datasheet Summary
Powered by GS/AI

The E3 VISE ACTION® Compression Latch from Southco is designed to provide a secure and vibration-resistant closure for doors and panels. It features a mechanical advantage that ensures consistent compression, effectively sealing out water and dust. The latch operates with a simple half-turn motion, aligning the cam behind the frame and drawing it tight. This latch is available in both fixed and adjustable grip options, accommodating various door and panel thicknesses. It is constructed from materials such as zinc, stainless steel, and aluminum, with finishes including powder coating and chrome plating. The product complies with several standards, including NEMA 4 and IP65/69K, making it suitable for demanding environments. Access options include tool-operated and key locking mechanisms, which enhance security and deter unauthorized access. The E3 VISE ACTION® Compression Latch is user-friendly, featuring easy-to-grip knobs and handles for quick operation. Overall, it is a versatile solution for applications requiring reliable sealing and secure access.

Suppliers

Company
Product
Description
Supplier Links
VISE ACTION® Compression Latch, Large Size, Bellcore 216, Stainless Steel, Passivated, 56 mm  Grip - E3-1215-180 - Southco
Concordville, PA, United States
VISE ACTION® Compression Latch, Large Size, Bellcore 216, Stainless Steel, Passivated, 56 mm Grip
E3-1215-180
VISE ACTION® Compression Latch, Large Size, Bellcore 216, Stainless Steel, Passivated, 56 mm Grip E3-1215-180
Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.

Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up tight to prevent scraping against the frame, with a single continuous half-turn motion. Its compression action provides consistent 6.4 mm (.25”) pull-up for environmental sealing in gasketed applications, and helps reduce or eliminate noise and rattles caused by vibration. Over-center latching resists accidental opening due to shock or vibration.

Supplier's Site
Compression Latches - E3-1215-180 - bisco industries
Anaheim, CA, United States
Compression Latches
E3-1215-180
Compression Latches E3-1215-180
Compression Latches

Compression Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E3-1215-180 E3-1215-180
Product Name VISE ACTION® Compression Latch, Large Size, Bellcore 216, Stainless Steel, Passivated, 56 mm Grip Compression Latches
Latch Types Compression Compression
Unlock Full Specs
to access all available technical data

Similar Products