The E3 VISE ACTION® Compression Latch from Southco is designed to provide a secure and vibration-resistant closure for doors and panels. It features a mechanical advantage that ensures consistent compression, effectively sealing out water and dust. The latch operates with a simple half-turn motion, aligning the cam behind the frame and drawing it tight, which enhances user-friendliness. This product is available in various materials, including zinc, stainless steel, and aluminum, with finishes such as powder coating and chrome plating. It offers options for fixed or adjustable grip, accommodating different door and panel thicknesses. The latch can be configured for secure access with tool or key locking options, making it suitable for applications where vandalism prevention is a concern. The E3 Compression Latch meets compliance specifications such as NEMA 4 and IP65/69K, ensuring durability in challenging environments. It is also designed to reduce noise and rattles caused by vibration, making it a reliable choice for engineers seeking a robust latching solution.
| bisco industries | |
|---|---|
| Product Category | Latches |
| Product Number | E3-102-001 |
| Product Name | Compression Latches |
| Latch Types | Compression |