Southco Push To Close Latches E2-52-101-11

Description
Push To Close Latches
Request a Quote
Description
Push To Close Latches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E2-52-101-11 Push To Close Latch is designed for a hidden panel latching system that operates via a push-button mechanism. It is available in two configurations: Near Edge and Remote, allowing for flexibility in installation. The latch accommodates misalignment and features a door ejection capability, making it suitable for various applications. Constructed from steel with a zinc plating and thermoplastic components, the latch is rated for an operating temperature range of -18¬?C to 120¬?C (-0¬?F to 250¬?F) and has a flammability rating of UL94-V0. The latch can support a static load of up to 1300 N (300 lbf) with a fixed keeper and 750 N (170 lbf) with a floating keeper, while the ultimate load ratings are 2200 N (500 lbf) and 1400 N (310 lbf) respectively. Installation is straightforward, with an adjustable keeper location to accommodate variations in mounting. The latch is compatible with rods ranging from 160 mm to 1372 mm (6.3 in to 54.0 in) in length, providing versatility for different panel sizes.

Datasheet Summary
Powered by GS/AI

The E2-52-101-11 Push To Close Latch is designed for a hidden panel latching system that operates via a push-button mechanism. It is available in two configurations: Near Edge and Remote, allowing for flexibility in installation. The latch accommodates misalignment and features a door ejection capability, making it suitable for various applications. Constructed from steel with a zinc plating and thermoplastic components, the latch is rated for an operating temperature range of -18¬?C to 120¬?C (-0¬?F to 250¬?F) and has a flammability rating of UL94-V0. The latch can support a static load of up to 1300 N (300 lbf) with a fixed keeper and 750 N (170 lbf) with a floating keeper, while the ultimate load ratings are 2200 N (500 lbf) and 1400 N (310 lbf) respectively. Installation is straightforward, with an adjustable keeper location to accommodate variations in mounting. The latch is compatible with rods ranging from 160 mm to 1372 mm (6.3 in to 54.0 in) in length, providing versatility for different panel sizes.

Suppliers

Company
Product
Description
Supplier Links
Push To Close Latches - E2-52-101-11 - bisco industries
Anaheim, CA, United States
Push To Close Latches
E2-52-101-11
Push To Close Latches E2-52-101-11
Push To Close Latches

Push To Close Latches

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Latches
Product Number E2-52-101-11
Product Name Push To Close Latches
Unlock Full Specs
to access all available technical data

Similar Products

Door Latches - 7264157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Stainless; Stainless steel
View Details
PR4PKB/STRIKE1, FOR WOOD - PR4PKB/STRIKE1 - PR4PKB/STRIKE1 - Sugatsune America, Inc.
Specs
Materials Plastic; Polyamide
View Details
Draw Latches - 07-12-201-12 - bisco industries
Specs
Latch Types Draw/Tension
View Details