The DZUS® D9 Tech Line Quarter-Turn Fastener combines Southco’s proven quarter-turn and captive fastening technologies to create a next generation solution that provides consistent, reliable clamping force and quick access. The DZUS® D9 Tech Line Quarter-Turn Fastener features a captive, spring-loaded design and tool-free operation that prevents over tightening.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D9-47-3301-K000 | D9-47-3301-K000 |
| Product Name | DZUS® Tech Line, Flare-in, 8.3 mm Fastened Stud Projection, 0.9 mm Min. Outer Panel, Black Knob, Tray Package | Quarter-Turn Fasteners |