The DZUS® D9 Tech Line Quarter-Turn Fastener combines Southco’s proven quarter-turn and captive fastening technologies to create a next generation solution that provides consistent, reliable clamping force and quick access. The DZUS® D9 Tech Line Quarter-Turn Fastener features a captive, spring-loaded design and tool-free operation that prevents over tightening.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D9-47-2303-K-R | D9-47-2303-K-R |
| Product Name | DZUS® Tech Line, Surface Mount Technology, 9.450 mm Fastened Stud Projection, 1.6 mm Min. Outer Panel, Bright Knob, Reel Package | Quarter-Turn Fasteners |