The D8-334-400-121 Quarter-Turn Fastener from bisco industries is designed for applications requiring quick and secure fastening. It features a steel construction with a zinc plated finish, ensuring durability and resistance to corrosion. The fastener is compatible with a variety of head styles, including slotted, hex recess, and Phillips recess, allowing for versatile installation options. This fastener is intended for use with a total material thickness (TMT) range that can be determined using the provided selection table. Installation requires a retainer, specifically part number D8-324-100-040, to ensure a flush fit with the surface. The fastener is suitable for applications where rapid access and secure closure are essential.
DZUS® Quarter-Turn Receptacle, Size 4, Rivet-on, Steel, Zinc Immersion Coating
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-334-400-121 | D8-334-400-121 |
| Product Name | DZUS® Quarter-Turn Receptacle, Size 4, Rivet-on, Steel, Zinc Immersion Coating | Quarter-Turn Fasteners |