The D8-319-726-191 is a Quarter-Turn Fastener designed for efficient fastening applications. It features a steel construction with a zinc plated finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including slotted, hex recess, and Phillips recess, allowing for versatile installation options. Installation requires a retainer, specifically part number D8-324-100-040, to ensure a flush fit with the surface. The fastener is suitable for use in applications where quick access and secure fastening are essential. The product dimensions include a stud diameter of 8 mm and a length that can be selected based on the total material thickness (TMT) requirements. Engineers should consider this fastener for projects that demand reliable performance and ease of use in fastening mechanisms.
DZUS® Quarter-Turn Stud, Size 9, Phillips Recess #2, Steel, Zinc Plate, Black Chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-319-726-191 | D8-319-726-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 9, Phillips Recess #2, Steel, Zinc Plate, Black Chromate | Quarter-Turn Fasteners |