The D8-319-336-191 Quarter-Turn Fastener is a steel fastener with a zinc plated finish, designed for tool-actuated applications. It features a head style that accommodates various drive types, including oval slot, hex recess, and Phillips recess. The fastener is compatible with a bail cover, specifically part number D8-4-B-000, and requires a retainer (part number D8-324-100-040) for proper installation. The fastener's dimensions include a diameter of 8 mm and a length that can be selected based on total material thickness (TMT) requirements. This product is suitable for applications where quick access and secure fastening are essential.
DZUS® Quarter-Turn Stud, Size 9, Wing, Steel, Zinc Plate, Black Chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-319-336-191 | D8-319-336-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 9, Wing, Steel, Zinc Plate, Black Chromate | Quarter-Turn Fasteners |