The D8-319-314-190 is a Quarter-Turn Fastener designed for secure fastening applications. It features a steel construction with a zinc plated finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including slotted, hex recess, wing, and Phillips recess, allowing for versatile installation options. Installation requires a retainer, specifically part number D8-324-100-040, to ensure the fastener fits flush with the surface. The fastener is suitable for panel thicknesses as specified in the datasheet, and it is important to calculate the total material thickness (TMT) to select the appropriate stud length. This product is ideal for applications requiring quick access and secure fastening solutions.
DZUS® Quarter-Turn Stud, Size 9, Wing, Steel, Zinc Plate, Bright chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-319-314-190 | D8-319-314-190 |
| Product Name | DZUS® Quarter-Turn Stud, Size 9, Wing, Steel, Zinc Plate, Bright chromate | Quarter-Turn Fasteners |