The D8-316-816-170 Quarter-Turn Fastener from bisco industries features a steel construction with a zinc plated finish, providing durability and corrosion resistance. This fastener is designed for tool-actuated applications and is compatible with various head styles, including oval slot, hex recess, and Phillips recess. The fastener requires a retainer (part number D8-324-100-040) for proper installation, ensuring a flush fit with the surface. The stud diameter is approximately 8 mm, and it is suitable for a range of material thicknesses, making it versatile for different engineering applications. This product is ideal for projects requiring reliable fastening solutions with quick release capabilities.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | D8-316-816-170 |
| Product Name | Quarter-Turn Fasteners |