The D8-316-628-190 is a Quarter-Turn Fastener designed for secure fastening applications. It features a steel construction with a zinc plated finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including slotted, hex recess, and Phillips recess, allowing for versatile installation options. The installation requires a retainer, specifically part number D8-324-100-040, to ensure a flush fit with the surface. The fastener is suitable for use in environments where quick access and secure fastening are essential. Its dimensions and specifications align with standard requirements for quarter-turn fasteners, making it a reliable choice for engineering projects.
DZUS® Quarter-Turn Stud, Size 6, Tamper-Resistant Head, Steel, Zinc Plate, Bright chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-316-628-190 | D8-316-628-190 |
| Product Name | DZUS® Quarter-Turn Stud, Size 6, Tamper-Resistant Head, Steel, Zinc Plate, Bright chromate | Quarter-Turn Fasteners |