The D8-316-423-191 is a Quarter-Turn Fastener designed for secure fastening applications. It features a steel construction with a zinc plated finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including slotted, hex recess, and Phillips recess, allowing for versatile installation options. Installation requires a retainer, specifically part number D8-324-100-040, to ensure the fastener fits flush with the surface. The fastener is suitable for panel thicknesses ranging from 0.7 to 3.2 mm. It is designed for use in applications where quick access and secure fastening are essential. Engineers should consider this fastener for projects requiring reliable and efficient fastening solutions.
DZUS® Quarter-Turn Stud, Size 6, Bail Handle, Steel, Zinc Plate, Black Chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-316-423-191 | D8-316-423-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 6, Bail Handle, Steel, Zinc Plate, Black Chromate | Quarter-Turn Fasteners |