The D8-316-337-170 Quarter-Turn Fastener from bisco industries is designed for efficient fastening applications. It features a steel construction with a zinc plated finish, providing durability and resistance to corrosion. The fastener is compatible with various head styles, including slotted, hex recess, and Phillips recess, allowing for versatile installation options. Installation requires a retainer, specifically part number D8-324-100-040, to ensure a flush fit with the surface. The fastener is suitable for use in applications where quick access and secure fastening are essential. The dimensions and specifications align with standard requirements for quarter-turn fasteners, making it a reliable choice for engineers seeking effective fastening solutions.
DZUS® Quarter-Turn Stud, Size 6, Wing, Steel, Chrome Plated
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-316-337-170 | D8-316-337-170 |
| Product Name | DZUS® Quarter-Turn Stud, Size 6, Wing, Steel, Chrome Plated | Quarter-Turn Fasteners |