The D8-316-321-191 Quarter-Turn Fastener from bisco industries is designed for secure fastening applications. It features a steel construction with a zinc plated finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including slotted, hex recess, and Phillips recess, allowing for versatile installation options. Installation requires a retainer, specifically part number D8-324-100-040, to ensure a flush fit with the surface. The fastener is suitable for panel thicknesses ranging from 0.7 to 3.2 mm. This product is ideal for applications where quick access and secure fastening are essential.
DZUS® Quarter-Turn Stud, Size 6, Wing, Steel, Zinc Plate, Black Chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-316-321-191 | D8-316-321-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 6, Wing, Steel, Zinc Plate, Black Chromate | Quarter-Turn Fasteners |