The D8-316-121-191 Quarter-Turn Fastener is a steel fastener with a zinc plated finish, designed for tool-actuated applications. It features a head style that accommodates various tools, including oval slot, hex recess, and Phillips recess. The fastener is compatible with a retainer that must be fitted under the stud head to ensure a flush installation with the surface. The recommended retainer part number is D8-324-100-040. The fastener is suitable for use in environments where quick access and secure fastening are required. It is important to consider the total material thickness (TMT) when selecting the appropriate stud length, as specified in the datasheet.
DZUS® Quarter-Turn Stud, Size 6, Slotted Recess, Steel, Zinc Plate, Black Chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-316-121-191 | D8-316-121-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 6, Slotted Recess, Steel, Zinc Plate, Black Chromate | Quarter-Turn Fasteners |