The D8-316-116-191 is a Quarter-Turn Fastener designed for secure fastening applications. It features a steel construction with a zinc plated finish, providing durability and resistance to corrosion. The fastener is compatible with various head styles, including slotted, hex recess, wing, bail, and Phillips recess, allowing for versatile installation options. Installation requires a retainer, specifically part number D8-324-100-040, to ensure the fastener fits flush with the surface. The fastener is suitable for use in environments where quick access and secure fastening are essential. It is important to consider the total material thickness (TMT) when selecting the appropriate stud length, as specified in the datasheet. This product is ideal for engineers seeking reliable and efficient fastening solutions in their projects.
DZUS® Quarter-Turn Stud, Size 6, Slotted Recess, Steel, Zinc Plate, Black Chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-316-116-191 | D8-316-116-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 6, Slotted Recess, Steel, Zinc Plate, Black Chromate | Quarter-Turn Fasteners |