The D8-316-114-200 is a Quarter-Turn Fastener designed for secure fastening applications. It features a steel construction with a zinc plating finish, providing corrosion resistance. The fastener is compatible with various head styles, including slotted, hex recess, and Phillips recess, allowing for versatile installation options. The recommended installation requires a retainer fitted under the stud head to ensure a flush surface. The fastener is suitable for use in environments where quick access and secure closure are necessary. Its dimensions and specifications align with standard fastening requirements, making it a practical choice for engineers seeking reliable fastening solutions.
DZUS® Quarter-Turn Stud, Size 6, Slotted Recess, Stainless Steel, Dry Film Lubricant
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-316-114-200 | D8-316-114-200 |
| Product Name | DZUS® Quarter-Turn Stud, Size 6, Slotted Recess, Stainless Steel, Dry Film Lubricant | Quarter-Turn Fasteners |