The D8-314-3012-191 Quarter-Turn Fastener is a steel fastener with a zinc plated finish, designed for tool-actuated applications. It features a head style that accommodates various drive types, including oval slot, hex recess, and Phillips recess. The fastener is compatible with a retainer, specifically part number D8-324-100-040, which is necessary for installation to ensure a flush fit with the surface. The fastener's dimensions include a diameter of 8 mm and a length that can be selected based on the total material thickness (TMT) requirements. This product is suitable for applications requiring quick and secure fastening solutions.
DZUS® Quarter-Turn Stud, Size 4, Longer Wing, Steel, Zinc Plate, Black Chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-314-3012-191 | D8-314-3012-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 4, Longer Wing, Steel, Zinc Plate, Black Chromate | Quarter-Turn Fasteners |