The D8-314-118-190 Quarter-Turn Fastener is a steel fastener with a zinc plated finish, designed for tool-actuated applications. It features a head style that accommodates various tools, including oval slot, hex recess, and Phillips recess. The fastener is compatible with a retainer that must be fitted under the stud head to ensure a flush installation with the surface. The recommended stud length and material specifications are critical for proper application, and the fastener is suitable for use in environments requiring secure fastening solutions. The product is part of the D8 DZUS® PANEX series, known for its reliability in fastening applications.
DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Bright chromate
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D8-314-118-190 | D8-314-118-190 |
| Product Name | DZUS® Quarter-Turn Stud, Size 4, Slotted Recess, Steel, Zinc Plate, Bright chromate | Quarter-Turn Fasteners |