The D5-PC35-6ZCTNA is a quarter-turn fastener designed for use with DZUS® panel line systems. It features a captive, flare-in stud assembly that provides predictable clamping force and high vibration resistance. The fastener is made of steel with a zinc plating finish, ensuring durability and corrosion resistance. It is rated for a tensile and shear strength of 890 N (200 lbs) when used with compatible DZUS® receptacles. The fastener is suitable for various panel thicknesses and can be installed using specific tools designed for this purpose. This product is ideal for applications requiring secure and reliable fastening solutions in environments subject to vibration.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | D5-PC35-6ZCTNA |
| Product Name | Quarter-Turn Fasteners |