The D4-S3-150CBY is a quarter-turn fastener designed for use in applications requiring quick and secure fastening. It features a stud length of 3.81 mm (0.150 inches) and is available in materials such as steel with a zinc plating or stainless steel. The fastener is compatible with various receptacles and requires careful selection based on total material thickness (TMT) calculations. The installation process involves selecting the appropriate receptacle and retainer, followed by determining the correct stud length. This fastener is suitable for both rivet-on and weld-on applications, making it versatile for different engineering needs.
Southco’s DZUS<sup>®</sup> D4 Standard-Line Quarter-Turn Fastener features a comprehensive range of quarter turn studs, mounted receptcles and accessories, for Quick Access applications accross many industries where secure, vibration resistant fastening is required. The range includes various size and head-drive style options, in choice of steel or stainless steel materials with a wide selection of protecting finishes. To enhance the user experience, retainers can ensure the stud remains captive, preventing loses, and ejecting springs can offer visual comformation that the fastener is secure.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D4-S3-150CBY | D4-S3-150CBY |
| Product Name | DZUS® Quarter-Turn Size 3 | Quarter-Turn Fasteners |