The D4-RF5-5 is a part of the D4 DZUS® Standard Line of Quarter-Turn Fasteners, designed for secure fastening applications. This fastener is available in materials such as steel with a zinc plating or stainless steel, providing options for different environmental conditions. The fastener features a cam seat with a 25-degree angle, which aids in the quick engagement and disengagement of the fastener. It is compatible with various receptacles and requires careful selection of stud length based on the total material thickness (TMT) for optimal performance. The product is suitable for applications where quick access and secure fastening are essential. Installation requires specific tools and may involve additional components such as retainers and gaskets, which should be selected based on the intended use.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | D4-RF5-5 |
| Product Name | Quarter-Turn Fasteners |