The D4-RF35-5SSNA is a quarter-turn fastener designed for secure fastening applications. It is part of the D4 DZUS® Standard Line and is constructed from stainless steel, providing durability and resistance to corrosion. The fastener features a head style that can be actuated by a tool, ensuring ease of use in various assembly processes. Engineers can select the appropriate stud length based on the total material thickness (TMT) of the application, which is calculated using specific formulas provided in the datasheet. The fastener is compatible with various receptacles and retainers, allowing for flexibility in design and installation. The product is suitable for applications requiring quick access and secure fastening, making it a practical choice for engineers in need of reliable fastening solutions.
Southco’s DZUS<sup>®</sup> D4 Standard-Line Quarter-Turn Fastener features a comprehensive range of quarter turn studs, mounted receptcles and accessories, for Quick Access applications accross many industries where secure, vibration resistant fastening is required. The range includes various size and head-drive style options, in choice of steel or stainless steel materials with a wide selection of protecting finishes. To enhance the user experience, retainers can ensure the stud remains captive, preventing loses, and ejecting springs can offer visual comformation that the fastener is secure.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D4-RF35-5SSNA | D4-RF35-5SSNA |
| Product Name | DZUS® Quarter-Turn Receptacle, Size 35 | Quarter-Turn Fasteners |