The D4-R35-3 is a quarter-turn fastener from the D4 DZUS® Standard Line, designed for secure fastening applications. It features a size 3 stud, which can be made from either steel with a zinc plating or stainless steel, depending on the requirements. The fastener is compatible with various receptacles and requires careful selection based on total material thickness (TMT) calculations. The fastener's design includes multiple head styles, including slotted and flush options, allowing for tool-actuated or hand-actuated use. Installation requires specific tools and may involve additional components such as retainers and gaskets. This fastener is suitable for applications where quick access and secure fastening are essential.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | D4-R35-3 |
| Product Name | Quarter-Turn Fasteners |