The D4-FJ5-40SS is a quarter-turn fastener designed for secure fastening applications. It features a flush slot head style, suitable for tool actuation, and is made from stainless steel, providing durability and resistance to corrosion. The fastener is compatible with various receptacles and requires careful selection of stud length based on total material thickness (TMT) calculations. The product is part of the D4 DZUS® Standard Line, which is known for its reliability in applications requiring quick access and secure closure. This fastener is ideal for engineers looking for a robust solution in panel fastening.
Southco’s DZUS<sup>®</sup> D4 Standard-Line Quarter-Turn Fastener features a comprehensive range of quarter turn studs, mounted receptcles and accessories, for Quick Access applications accross many industries where secure, vibration resistant fastening is required. The range includes various size and head-drive style options, in choice of steel or stainless steel materials with a wide selection of protecting finishes. To enhance the user experience, retainers can ensure the stud remains captive, preventing loses, and ejecting springs can offer visual comformation that the fastener is secure.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D4-FJ5-40SS | D4-FJ5-40SS |
| Product Name | DZUS® Quarter-Turn Stud, Slotted Flush, Stainless Steel Passivated | Quarter-Turn Fasteners |