The D4-ASHJ4-65SS is a quarter-turn fastener designed for secure fastening applications. It is part of the D4 DZUS® Standard Line and features a stainless steel construction, which provides durability and resistance to corrosion. The fastener is compatible with various receptacles and is available in different head styles, including slotted and flush options, allowing for versatility in installation. The product is suitable for applications requiring quick access and secure closure, making it ideal for panels and frames. Engineers should consider the specific stud length and material requirements based on their project needs, as well as the total material thickness (TMT) calculations necessary for proper fitment.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | D4-ASHJ4-65SS |
| Product Name | Quarter-Turn Fasteners |