The D4-ASHJ3-40SSSENA is a quarter-turn fastener designed for secure fastening applications. It features a stainless steel construction, which provides durability and resistance to corrosion. The fastener is compatible with various receptacles and requires careful selection based on total material thickness (TMT) calculations. The product supports multiple head styles, including slotted and flush options, allowing for versatility in installation. It is important to note that stainless steel variants may have a higher minimum order quantity. This fastener is suitable for applications where quick access and secure fastening are essential.
Southco’s DZUS<sup>®</sup> D4 Standard-Line Quarter-Turn Fastener features a comprehensive range of quarter turn studs, mounted receptcles and accessories, for Quick Access applications accross many industries where secure, vibration resistant fastening is required. The range includes various size and head-drive style options, in choice of steel or stainless steel materials with a wide selection of protecting finishes. To enhance the user experience, retainers can ensure the stud remains captive, preventing loses, and ejecting springs can offer visual comformation that the fastener is secure.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D4-ASHJ3-40SSSENA | D4-ASHJ3-40SSSENA |
| Product Name | DZUS® Quarter-Turn Self-Ejecting Stud, Size 3, Hex Recess | Quarter-Turn Fasteners |