The D4-APRJ5-30 is a quarter-turn fastener from bisco industries, designed for secure fastening in various applications. It features a standard size 3 stud, available in materials such as steel with zinc plating or stainless steel. The fastener is compatible with different head styles, including slotted, wing, and flush options, allowing for versatile installation methods. The total material thickness (TMT) range for this fastener can be determined using the provided selection tables, ensuring proper fit with the corresponding receptacles. Installation requires specific tools and may involve additional components like retainers and gaskets, which are also detailed in the datasheet. This product is suitable for engineers seeking reliable fastening solutions in their projects.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | D4-APRJ5-30 |
| Product Name | Quarter-Turn Fasteners |