The D4-APRJ4-50 is a part of the D4 DZUS® Standard Line of Quarter-Turn Fasteners, designed for secure fastening applications. This fastener is available in materials such as steel with zinc plating or stainless steel, providing options for different environmental conditions. It features a cam seat design with a 25-degree angle, which aids in the quick engagement and disengagement of the fastener. The product supports various head styles, including slotted, flush, and wing, allowing for versatility in tool actuation. Engineers can select the appropriate stud length based on the total material thickness (TMT) using the provided selection tables. The fastener is compatible with specific receptacles and retainers, which must be chosen according to the application requirements. The D4-APRJ4-50 is suitable for applications requiring reliable and efficient fastening solutions, making it a practical choice for various engineering projects.
Southco’s DZUS<sup>®</sup> D4 Standard-Line Quarter-Turn Fastener features a comprehensive range of quarter turn studs, mounted receptcles and accessories, for Quick Access applications accross many industries where secure, vibration resistant fastening is required. The range includes various size and head-drive style options, in choice of steel or stainless steel materials with a wide selection of protecting finishes. To enhance the user experience, retainers can ensure the stud remains captive, preventing loses, and ejecting springs can offer visual comformation that the fastener is secure.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D4-APRJ4-50 | D4-APRJ4-50 |
| Product Name | DZUS® Quarter-Turn Stud, Size 4, Phillips Recess, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |