The D4-AJW5-45 is a quarter-turn fastener from bisco industries, designed for secure fastening applications. It features a head style that is suitable for tool actuation, specifically a slotted design. The fastener is made from steel with a zinc plating option or can be specified in stainless steel, providing versatility in material selection based on environmental conditions. The product is compatible with various receptacles and requires careful selection of stud length based on total material thickness (TMT) calculations. The fastener's dimensions include a diameter of approximately 4.78 mm (0.188 inches) and a length that can be customized according to project requirements. This fastener is ideal for applications where quick access and secure fastening are necessary.
Southco’s DZUS<sup>®</sup> D4 Standard-Line Quarter-Turn Fastener features a comprehensive range of quarter turn studs, mounted receptcles and accessories, for Quick Access applications accross many industries where secure, vibration resistant fastening is required. The range includes various size and head-drive style options, in choice of steel or stainless steel materials with a wide selection of protecting finishes. To enhance the user experience, retainers can ensure the stud remains captive, preventing loses, and ejecting springs can offer visual comformation that the fastener is secure.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D4-AJW5-45 | D4-AJW5-45 |
| Product Name | DZUS® Quarter-Turn Stud, Size 5, Wing, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |