The D4-AJW4-25SS is a quarter-turn fastener designed for secure fastening applications. It features a stainless steel construction, which provides durability and resistance to corrosion. The fastener is compatible with various receptacles and requires careful selection based on total material thickness (TMT) to ensure proper fit and function. The product is part of the D4 DZUS® Standard Line, which is known for its reliability in applications requiring quick access and secure closure. The fastener's design includes a cam seat that allows for easy actuation, making it suitable for both tool-actuated and hand-actuated installations. Engineers should consider the specific TMT requirements and compatibility with selected receptacles when integrating this fastener into their projects.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | D4-AJW4-25SS |
| Product Name | Quarter-Turn Fasteners |