The D4-AJ6-60SSPSNA is a quarter-turn fastener designed for secure fastening applications. It features a stainless steel construction, which provides durability and resistance to corrosion. The fastener is compatible with various receptacles and is suitable for both rivet-on and weld-on installations. The product allows for easy panel access and is actuated using a tool or by hand, depending on the head style selected. The fastener's design includes a cam seat that facilitates a reliable locking mechanism. Engineers should consider the total material thickness (TMT) when selecting the appropriate stud length, as specified in the datasheet. This fastener is ideal for applications requiring quick assembly and disassembly.
Southco’s DZUS<sup>®</sup> D4 Standard-Line Quarter-Turn Fastener features a comprehensive range of quarter turn studs, mounted receptcles and accessories, for Quick Access applications accross many industries where secure, vibration resistant fastening is required. The range includes various size and head-drive style options, in choice of steel or stainless steel materials with a wide selection of protecting finishes. To enhance the user experience, retainers can ensure the stud remains captive, preventing loses, and ejecting springs can offer visual comformation that the fastener is secure.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D4-AJ6-60SSPSNA | D4-AJ6-60SSPSNA |
| Product Name | DZUS® Quarter-Turn Stud, Size 6 | Quarter-Turn Fasteners |